3M Electronics and Energy Business Tape; 55 M; 24 mm; 380 lbs.-in. Width (6650 N/100 mm Width); 5% (Break) 898 24MM

Description
Extender, 4.0 " x 1.5 " Board Size, Multilayer Design Meets ASTM D5330 Abrasion and moisture resistant Good handling High tensile strength High shear and great initial adhesion Excellent aging Hold instantly with minimum rubdown Boxes remain securely closed through normal warehouse time cycles Pressure sensitive synthetic rubber res" Glass yarn reinforcement. 3 " core size. 6.6 mil total thickness. Provides excellent abrasion, moisture and scuff resistance.
Description
Extender, 4.0 " x 1.5 " Board Size, Multilayer Design Meets ASTM D5330 Abrasion and moisture resistant Good handling High tensile strength High shear and great initial adhesion Excellent aging Hold instantly with minimum rubdown Boxes remain securely closed through normal warehouse time cycles Pressure sensitive synthetic rubber res" Glass yarn reinforcement. 3 " core size. 6.6 mil total thickness. Provides excellent abrasion, moisture and scuff resistance.

Suppliers

Company
Product
Description
Supplier Links
Tape; 55 M; 24 mm; 380 lbs.-in. Width (6650 N/100 mm Width); 5% (Break) - 70113987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; 55 M; 24 mm; 380 lbs.-in. Width (6650 N/100 mm Width); 5% (Break)
70113987
Tape; 55 M; 24 mm; 380 lbs.-in. Width (6650 N/100 mm Width); 5% (Break) 70113987
Extender, 4.0 " x 1.5 " Board Size, Multilayer Design Meets ASTM D5330 Abrasion and moisture resistant Good handling High tensile strength High shear and great initial adhesion Excellent aging Hold instantly with minimum rubdown Boxes remain securely closed through normal warehouse time cycles Pressure sensitive synthetic rubber res" Glass yarn reinforcement. 3 " core size. 6.6 mil total thickness. Provides excellent abrasion, moisture and scuff resistance.

Extender, 4.0 " x 1.5 " Board Size, Multilayer Design

  • Meets ASTM D5330
  • Abrasion and moisture resistant
  • Good handling
  • High tensile strength
  • High shear and great initial adhesion
  • Excellent aging
  • Hold instantly with minimum rubdown
  • Boxes remain securely closed through normal warehouse time cycles
    Pressure sensitive synthetic rubber res" Glass yarn reinforcement. 3 " core size. 6.6 mil total thickness. Provides excellent abrasion, moisture and scuff resistance.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Adhesive Tapes
Product Number 70113987
Product Name Tape; 55 M; 24 mm; 380 lbs.-in. Width (6650 N/100 mm Width); 5% (Break)
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 970335-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF016MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details