Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
3M
89717 -- ABRASIVE DISCS
3M
Abrasive Discs
89717
Description
Fibre Disc 782C 60+ 394EQ 100 x 16 mm DC
Request a Quote
Email Supplier
Description
Fibre Disc 782C 60+ 394EQ 100 x 16 mm DC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
1793484
Abrasive Discs
1793484
Fibre Disc 782C 60+ 394EQ 100 x 16 mm DC
Fibre Disc 782C 60+ 394EQ 100 x 16 mm DC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Discs
Product Number
1793484
Product Name
Abrasive Discs
Applications & Materials Abraded
Heavy Weight
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Abrasive Discs
179903
Specs
Outer / OD
4.92 inch (125 mm)
Bore / Shank
0.866 inch (22 mm)
Type
Ceramic; Ceramic
View Details
Norton Abrasives
Norton Blaze CA Coarse Fiber Disc
66254464822
Specs
Disc / Backing Type
Fibre
Applications & Materials Abraded
Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Outer / OD
5.00 inch (127 mm)
View Details
Uneeda Enterprizes, Inc.
Sanding Discs for Metalworking
PG730
Specs
Disc / Backing Type
Cloth; Y Weight Polyester Cloth
Type
Aluminum Oxide
Grit Size
80 to 800 # or Microns
View Details
Milwaukee Electric Tool Corporation
Abrasive Flap Disc
48-80-8021
Specs
Disc / Backing Type
Fibre
Applications & Materials Abraded
Cleaning and Surface Prep; Finishing and Deburring
Mounting
Round Shank
View Details