3M Tape 897-24MMX55M

Description
"Filament Tape Pressure Sensitive Adhesive (PSA) Adhesive Clear 0.94"" (24.00mm) 15/16"" X 180' (55.0m) 60 yds"
Request a Quote Datasheet
Description
"Filament Tape Pressure Sensitive Adhesive (PSA) Adhesive Clear 0.94"" (24.00mm) 15/16"" X 180' (55.0m) 60 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M155798-ND - DigiKey
Thief River Falls, MN, United States
"Filament Tape Pressure Sensitive Adhesive (PSA) Adhesive Clear 0.94"" (24.00mm) 15/16"" X 180' (55.0m) 60 yds"

"Filament Tape Pressure Sensitive Adhesive (PSA) Adhesive Clear 0.94"" (24.00mm) 15/16"" X 180' (55.0m) 60 yds"

Buy Now Datasheet
Tape; 55 M; 24 mm; 170 lbs.-in. Width (3010 N/100 mm Width); 3% (Break) - 70113937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; 55 M; 24 mm; 170 lbs.-in. Width (3010 N/100 mm Width); 3% (Break)
70113937
Tape; 55 M; 24 mm; 170 lbs.-in. Width (3010 N/100 mm Width); 3% (Break) 70113937
Layer Extender, 5.1 " x 3.9 " Board Size, Two Layer Design Polypropylene film Abrasion and moisture resistant High tensile strength Good shear and initial adhesion Good aging Hold with minimum rubdown Boxes remain closed for long period of time Clear display of graphics, artwork, and other important messages. Pressure sensitive synthetic rubber res" Glass yarn reinforcement. 3 " core size.

Layer Extender, 5.1 " x 3.9 " Board Size, Two Layer Design

  • Polypropylene film
  • Abrasion and moisture resistant
  • High tensile strength
  • Good shear and initial adhesion
  • Good aging
  • Hold with minimum rubdown
  • Boxes remain closed for long period of time
    Clear display of graphics, artwork, and other important messages. Pressure sensitive synthetic rubber res" Glass yarn reinforcement. 3 " core size.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Tapes Industrial Tapes
Product Number 3M155798-ND 70113937
Product Name Tape Tape; 55 M; 24 mm; 170 lbs.-in. Width (3010 N/100 mm Width); 3% (Break)
Color Clear Clear (Backing)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details