3M Tape 897-12MMX55M

Description
"Filament Tape Pressure Sensitive Adhesive (PSA) Adhesive Clear 0.47"" (12.00mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet
Description
"Filament Tape Pressure Sensitive Adhesive (PSA) Adhesive Clear 0.47"" (12.00mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M160805-ND - DigiKey
Thief River Falls, MN, United States
"Filament Tape Pressure Sensitive Adhesive (PSA) Adhesive Clear 0.47"" (12.00mm) X 180' (55.0m) 60 yds"

"Filament Tape Pressure Sensitive Adhesive (PSA) Adhesive Clear 0.47"" (12.00mm) X 180' (55.0m) 60 yds"

Buy Now Datasheet
Tape; 55 M; 12 mm; 170 lbs.-in. Width (3010 N/100 mm Width); 3% (Break) - 70113935 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; 55 M; 12 mm; 170 lbs.-in. Width (3010 N/100 mm Width); 3% (Break)
70113935
Tape; 55 M; 12 mm; 170 lbs.-in. Width (3010 N/100 mm Width); 3% (Break) 70113935
Layer Extender, 5.1 " x 3.9 " Board Size, Two Layer Design Polypropylene film Abrasion and moisture resistant High tensile strength Good shear and initial adhesion Good aging Hold with minimum rubdown Boxes remain closed for long period of time Clear display of graphics, artwork, and other important messages. Pressure sensitive synthetic rubber res" Glass yarn reinforcement. 3 " core size.

Layer Extender, 5.1 " x 3.9 " Board Size, Two Layer Design

  • Polypropylene film
  • Abrasion and moisture resistant
  • High tensile strength
  • Good shear and initial adhesion
  • Good aging
  • Hold with minimum rubdown
  • Boxes remain closed for long period of time
    Clear display of graphics, artwork, and other important messages. Pressure sensitive synthetic rubber res" Glass yarn reinforcement. 3 " core size.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Tapes Industrial Tapes
Product Number 3M160805-ND 70113935
Product Name Tape Tape; 55 M; 12 mm; 170 lbs.-in. Width (3010 N/100 mm Width); 3% (Break)
Color Clear Clear (Backing)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PE Temp Surface Protection Tape - 31804 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details