3M Free Hanging, Panel Mount 89160-0103

Description
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M11969-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11969-ND
Free Hanging, Panel Mount 3M11969-ND
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connector, Rcpt, 60Pos, 2Row, 2.54Mm; Idc Connector Type 3M - 26H2172 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 60Pos, 2Row, 2.54Mm; Idc Connector Type 3M
26H2172
Connector, Rcpt, 60Pos, 2Row, 2.54Mm; Idc Connector Type 3M 26H2172
CONNECTOR, RCPT, 60POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 60POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M11969-ND 26H2172
Product Name Free Hanging, Panel Mount Connector, Rcpt, 60Pos, 2Row, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7927C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details