3M Free Hanging, Panel Mount 89160-0101

Description
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote
Description
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M IDC Ribbon Cable Socket, part number 92F1491, is a 60-position receptacle designed for wire-to-board applications with a 2.54 mm pitch. It features a female contact gender and is suitable for use with 26 and 28 AWG stranded wire. The connector is made from glass-filled polyester (PBT) with a UL 94V-0 flammability rating and is colored gray. The contact material is phosphor bronze, with nickel underplating and a gold-wiping area for enhanced conductivity. The current rating varies based on wire gauge, with a maximum of 4.50 A for 26 AWG and 4.25 A for 28 AWG. The insulation resistance exceeds 1 vó 10^9 Ω at 500 V DC, and it can withstand voltages up to 1,000 V RMS at sea level. The operating temperature range is from -55°C to +105°C. This connector is preassembled for ease of use and features design elements such as dual polarization slots and optional adhesive pull tabs for easy unplugging. It is compliant with RoHS regulations, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The 3M IDC Ribbon Cable Socket, part number 92F1491, is a 60-position receptacle designed for wire-to-board applications with a 2.54 mm pitch. It features a female contact gender and is suitable for use with 26 and 28 AWG stranded wire. The connector is made from glass-filled polyester (PBT) with a UL 94V-0 flammability rating and is colored gray. The contact material is phosphor bronze, with nickel underplating and a gold-wiping area for enhanced conductivity. The current rating varies based on wire gauge, with a maximum of 4.50 A for 26 AWG and 4.25 A for 28 AWG. The insulation resistance exceeds 1 vó 10^9 Ω at 500 V DC, and it can withstand voltages up to 1,000 V RMS at sea level. The operating temperature range is from -55°C to +105°C. This connector is preassembled for ease of use and features design elements such as dual polarization slots and optional adhesive pull tabs for easy unplugging. It is compliant with RoHS regulations, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC60A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC60A-ND
Free Hanging, Panel Mount MKC60A-ND
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray - 70115116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray
70115116
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray 70115116
Preassembled Wiremount Socket Glass Filled Polyester Insulation Material Preassembled, terminates faster than two-piece sockets Double-recessed cover for cable terminating from either side eliminates need for single-recessed cover .

Preassembled Wiremount Socket Glass Filled Polyester Insulation Material

  • Preassembled, terminates faster than two-piece sockets
    Double-recessed cover for cable terminating from either side eliminates need for single-recessed cover .
Supplier's Site
Wire To Board, Receptacle, 60 Position, 2.54Mm; Idc Connector Type 3M - 92F1491 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 60 Position, 2.54Mm; Idc Connector Type 3M
92F1491
Wire To Board, Receptacle, 60 Position, 2.54Mm; Idc Connector Type 3M 92F1491
WIRE TO BOARD, RECEPTACLE, 60 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 60 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MKC60A-ND 70115116 92F1491
Product Name Free Hanging, Panel Mount Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray Wire To Board, Receptacle, 60 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Geometry Straight
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details