3M Free Hanging, Panel Mount 89160-0001

Description
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSC60A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSC60A-ND
Free Hanging, Panel Mount MSC60A-ND
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 60 Position, 2.54Mm; Idc Connector Type 3M - 78H4108 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 60 Position, 2.54Mm; Idc Connector Type 3M
78H4108
Wire-Board Connector, Socket, 60 Position, 2.54Mm; Idc Connector Type 3M 78H4108
WIRE-BOARD CONNECTOR, SOCKET, 60 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 60 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MSC60A-ND 78H4108
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 60 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details