3M Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 89150-0103

Description
7100251810 XP700006669 50/SKT/DUALRECESSCVR /PREASB/CB
Request a Quote Datasheet
Description
7100251810 XP700006669 50/SKT/DUALRECESSCVR /PREASB/CB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 89150-0103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
89150-0103
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 89150-0103
7100251810 XP700006669 50/SKT/DUALRECESSCVR /PREASB/CB

7100251810 XP700006669 50/SKT/DUALRECESSCVR/PREASB/CB

Buy Now
Free Hanging, Panel Mount - 3M155935-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M155935-ND
Free Hanging, Panel Mount 3M155935-ND
50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connector, Receptacle, 50 Position, 2Row, Idc, 2.54Mm; Idc Connector Type 3M - 26H2171 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 50 Position, 2Row, Idc, 2.54Mm; Idc Connector Type 3M
26H2171
Connector, Receptacle, 50 Position, 2Row, Idc, 2.54Mm; Idc Connector Type 3M 26H2171
CONNECTOR, RECEPTACLE, 50 POSITION, 2ROW, IDC, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 50 POSITION, 2ROW, IDC, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board Connector, 50 Contact(S), 2 Row(S), Female, 0.1 Inch Pitch, Idc Terminal, Locking, Gray Insulator, Socket 3M - 14AK4240 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 50 Contact(S), 2 Row(S), Female, 0.1 Inch Pitch, Idc Terminal, Locking, Gray Insulator, Socket 3M
14AK4240
Board Connector, 50 Contact(S), 2 Row(S), Female, 0.1 Inch Pitch, Idc Terminal, Locking, Gray Insulator, Socket 3M 14AK4240
BOARD CONNECTOR, 50 CONTACT(S), 2 ROW(S), FEMALE, 0.1 INCH PITCH, IDC TERMINAL, LOCKING, GRAY INSULATOR, SOCKET

BOARD CONNECTOR, 50 CONTACT(S), 2 ROW(S), FEMALE, 0.1 INCH PITCH, IDC TERMINAL, LOCKING, GRAY INSULATOR, SOCKET

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89150-0103 3M155935-ND 26H2171 14AK4240
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Connector, Receptacle, 50 Position, 2Row, Idc, 2.54Mm; Idc Connector Type 3M Board Connector, 50 Contact(S), 2 Row(S), Female, 0.1 Inch Pitch, Idc Terminal, Locking, Gray Insulator, Socket 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details