3M Free Hanging, Panel Mount 89150-0101HA

Description
50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 89150-0101HA-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
89150-0101HA-ND
Free Hanging, Panel Mount 89150-0101HA-ND
50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire To Board Connector, Rcpt, 50Pos, 2Row; Connector Type 3M - 26H0384 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Rcpt, 50Pos, 2Row; Connector Type 3M
26H0384
Wire To Board Connector, Rcpt, 50Pos, 2Row; Connector Type 3M 26H0384
WIRE TO BOARD CONNECTOR, RCPT, 50POS, 2ROW; Connector Type:Wire to Board; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:50; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RCPT, 50POS, 2ROW; Connector Type:Wire to Board; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:50; No. of Rows:2; Pitch Spacing:2.54mm; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 89150-0101HA-ND 26H0384
Product Name Free Hanging, Panel Mount Wire To Board Connector, Rcpt, 50Pos, 2Row; Connector Type 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details