3M Connectors 89150-0101

Description
7000058194 80610657472 50/SKT/DUALRECESSCVR /PREASB/CB
Request a Quote Datasheet
Description
7000058194 80610657472 50/SKT/DUALRECESSCVR /PREASB/CB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 89150-0101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
89150-0101
Connectors 89150-0101
7000058194 80610657472 50/SKT/DUALRECESSCVR /PREASB/CB

7000058194 80610657472 50/SKT/DUALRECESSCVR/PREASB/CB

Buy Now
Free Hanging, Panel Mount - MKC50A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC50A-ND
Free Hanging, Panel Mount MKC50A-ND
50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray - 70115115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray
70115115
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray 70115115
Preassembled Wiremount Socket Glass Filled Polyester Insulation Material Preassembled, terminates faster than two-piece sockets Double-recessed cover for cable terminating from either side eliminates need for single-recessed cover .

Preassembled Wiremount Socket Glass Filled Polyester Insulation Material

  • Preassembled, terminates faster than two-piece sockets
    Double-recessed cover for cable terminating from either side eliminates need for single-recessed cover .
Supplier's Site
Connector/Terminal/Pin - 327543 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
327543
Connector/Terminal/Pin 327543
(PRICE/EACH), WIRE TO BOARD, RECEPTACLE, 50 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:50CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; PRODUCT RANGE:891 SERIES ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE TO BOARD, RECEPTACLE, 50 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:50CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; PRODUCT RANGE:891 SERIES ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire To Board, Receptacle, 50 Position, 2.54Mm; Idc Connector Type 3M - 92F1490 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 50 Position, 2.54Mm; Idc Connector Type 3M
92F1490
Wire To Board, Receptacle, 50 Position, 2.54Mm; Idc Connector Type 3M 92F1490
WIRE TO BOARD, RECEPTACLE, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89150-0101 MKC50A-ND 70115115 327543 92F1490
Product Name Connectors Free Hanging, Panel Mount Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray Connector/Terminal/Pin Wire To Board, Receptacle, 50 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Geometry Straight
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details