3M Packaging Tape, Pp, 55M X 48Mm; Tape Type 3M 8915

Description
PACKAGING TAPE, PP, 55M X 48MM; Tape Type:Packaging; Tape Backing Material:PP (Polypropylene); Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:55m; Tape Length - Imperial:180.45ft; Tape Colour:Transparent;R oHS Compliant: NA
Datasheet
Description
PACKAGING TAPE, PP, 55M X 48MM; Tape Type:Packaging; Tape Backing Material:PP (Polypropylene); Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:55m; Tape Length - Imperial:180.45ft; Tape Colour:Transparent;R oHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Packaging Tape, Pp, 55M X 48Mm; Tape Type 3M - 52R4265 - Newark, An Avnet Company
Chicago, IL, United States
Packaging Tape, Pp, 55M X 48Mm; Tape Type 3M
52R4265
Packaging Tape, Pp, 55M X 48Mm; Tape Type 3M 52R4265
PACKAGING TAPE, PP, 55M X 48MM; Tape Type:Packaging; Tape Backing Material:PP (Polypropylene); Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:55m; Tape Length - Imperial:180.45ft; Tape Colour:Transparent;R oHS Compliant: NA

PACKAGING TAPE, PP, 55M X 48MM; Tape Type:Packaging; Tape Backing Material:PP (Polypropylene); Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:55m; Tape Length - Imperial:180.45ft; Tape Colour:Transparent;RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R4265
Product Name Packaging Tape, Pp, 55M X 48Mm; Tape Type 3M
Width 1.89 inches (48.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
ESD Tapes - 8772510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Foil - Aluminum - 26020 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0080 inches (0.2032 mm)
Adhesive Aluminum
View Details