3M Free Hanging, Panel Mount 89144-0101

Description
44 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
44 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M157412-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157412-ND
Free Hanging, Panel Mount 3M157412-ND
44 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

44 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire To Board, Receptacle, 44 Position, 2.54Mm; Idc Connector Type 3M - 82H1063 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 44 Position, 2.54Mm; Idc Connector Type 3M
82H1063
Wire To Board, Receptacle, 44 Position, 2.54Mm; Idc Connector Type 3M 82H1063
WIRE TO BOARD, RECEPTACLE, 44 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 44 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M157412-ND 82H1063
Product Name Free Hanging, Panel Mount Wire To Board, Receptacle, 44 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data