3M Free Hanging, Panel Mount 89144-0001

Description
44 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
44 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 89144-0001-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
89144-0001-ND
Free Hanging, Panel Mount 89144-0001-ND
44 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

44 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 44 Position, 2.54Mm; Idc Connector Type 3M - 21K3934 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 44 Position, 2.54Mm; Idc Connector Type 3M
21K3934
Wire-Board Connector, Socket, 44 Position, 2.54Mm; Idc Connector Type 3M 21K3934
WIRE-BOARD CONNECTOR, SOCKET, 44 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 44 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 89144-0001-ND 21K3934
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 44 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details