The 3M IDC Ribbon Cable Socket, part number 92C3540, is a 40-position, 2-row receptacle designed for wire-to-board applications. It accommodates 26 and 28 AWG stranded wire and features a current rating of up to 4.50 A for 26 AWG wire. The connector is made from glass-filled polyester (PBT) with a UL 94V-0 flammability rating, ensuring durability and safety in various environments. It offers insulation resistance greater than 1 vó 10^9 Ω at 500 V DC and can withstand voltages up to 1,000 V RMS at sea level. The temperature rating ranges from -55°C to +105°C, making it suitable for a wide range of applications. The product includes features such as preassembled packaging for easy loading, optional adhesive pull tabs for easy unplugging, and military polarization options. This connector is RoHS compliant, ensuring it meets environmental standards.
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
IDC RIBBON CABLE SOCKET, 89140-0103 40-PIN
WIRE TO BOARD, RECEPTACLE, 40 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts;
SOCKET, IDC, STRAIN, 40WAY; Pitch Spacing:2.54mm; No. of Contacts:40Contacts;
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M155934-ND | 89140-0103 | 8273596 | 92C3540 | 73T7656 |
| Product Name | Free Hanging, Panel Mount | Connectors | IDC Connectors | Wire To Board, Receptacle, 40 Position, 2Row; Idc Connector Type 3M | Socket, Idc, Strain, 40Way; Pitch Spacing 3M |
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | ||
| Contact Size (AWG) | 26 to 28 AWG | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack |