Manufacturer: 3M
Category: Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Series: 891
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 40
Pitch: 0.100" (2.54mm)
Number of Rows: 2
40 Pos 2.54mm RA IDC Socket Connector, Female, Gold, 1.25A Product overview: 89140-0101 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-89140-0101 can be used for catalog matching and distributor lookup.
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
891 Series 2.54mm IDC cable socket, 40P
FEMALE CONNECTOR, PRE-SNAPPED, 40/SKT/DUALRECESSCV
Preassembled Wiremount Socket, Glass Filled Polyester Insulation Material
WIRE TO BOARD, RECEPTACLE, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-89140-0101 | MKC40A-ND | 1927502 | 89140-0101 | 70115113 | 92F1489 | |
| Product Name | Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount | 1.25A Electronic Connector | Free Hanging, Panel Mount | IDC Connectors | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray | Wire To Board, Receptacle, 40 Position, 2.54Mm; Idc Connector Type 3M |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |||||
| Termination | IDT | Idc | IDC | ||||
| Current Rating | 1.0 amps | 1.0 amps | |||||
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount |