XP700006594 7100251803 40/SKT/DUALRECESSCVR
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89140-0001 | MSC40A-ND | 94C1701 |
| Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Free Hanging, Panel Mount | Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable Mount |