3M Free Hanging, Panel Mount 89136-0101

Description
36 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
36 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 89136-0101-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
89136-0101-ND
Free Hanging, Panel Mount 89136-0101-ND
36 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

36 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire To Board, Receptacle, 36 Position, 2.54Mm; Idc Connector Type 3M - 21K3928 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 36 Position, 2.54Mm; Idc Connector Type 3M
21K3928
Wire To Board, Receptacle, 36 Position, 2.54Mm; Idc Connector Type 3M 21K3928
WIRE TO BOARD, RECEPTACLE, 36 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:36Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 36 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:36Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 89136-0101-ND 21K3928
Product Name Free Hanging, Panel Mount Wire To Board, Receptacle, 36 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCB Headers - 1730805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details