3M Free Hanging, Panel Mount 89134-0103

Description
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156900-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156900-ND
Free Hanging, Panel Mount 3M156900-ND
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 89134-0103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
89134-0103
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 89134-0103
7010396609 80610657357 34/SKTDUALRECESS

7010396609 80610657357 34/SKTDUALRECESS

Buy Now
Wire To Board, Receptacle, 34 Position, 2Row; Idc Connector Type 3M - 01H9957 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 34 Position, 2Row; Idc Connector Type 3M
01H9957
Wire To Board, Receptacle, 34 Position, 2Row; Idc Connector Type 3M 01H9957
WIRE TO BOARD, RECEPTACLE, 34 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 34 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray - 70114162 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray
70114162
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray 70114162
Preassembled Wiremount Socket Glass Filled Polyester Insulation Material Preassembled, terminates faster than two-piece sockets Double-recessed cover for cable terminating from either side eliminates need for single-recessed cover .

Preassembled Wiremount Socket Glass Filled Polyester Insulation Material

  • Preassembled, terminates faster than two-piece sockets
    Double-recessed cover for cable terminating from either side eliminates need for single-recessed cover .
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M156900-ND 89134-0103 01H9957 70114162
Product Name Free Hanging, Panel Mount Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Wire To Board, Receptacle, 34 Position, 2Row; Idc Connector Type 3M Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Wire to Board Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details