3M IDC Connectors 89130-0103

Description
3M 89130-0103 IDC Connector
Request a Quote Datasheet
Description
3M 89130-0103 IDC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 8273593 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
8273593
IDC Connectors 8273593
3M 89130-0103 IDC Connector

3M 89130-0103 IDC Connector

Supplier's Site
Free Hanging, Panel Mount - 3M11968-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11968-ND
Free Hanging, Panel Mount 3M11968-ND
30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 89130-0103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
89130-0103
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 89130-0103
7010350113 80610706683 30/SKT/DUALRECESS

7010350113 80610706683 30/SKT/DUALRECESS

Buy Now
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Idc Connector Type 3M - 34P8819 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Idc Connector Type 3M
34P8819
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Idc Connector Type 3M 34P8819
CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8273593 3M11968-ND 89130-0103 34P8819
Product Name IDC Connectors Free Hanging, Panel Mount Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Idc Connector Type 3M
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products