3M Free Hanging, Panel Mount 89130-0101

Description
30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC30A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC30A-ND
Free Hanging, Panel Mount MKC30A-ND
30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire To Board, Receptacle, 30 Position, 2.54Mm; Idc Connector Type 3M - 29C5745 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 30 Position, 2.54Mm; Idc Connector Type 3M
29C5745
Wire To Board, Receptacle, 30 Position, 2.54Mm; Idc Connector Type 3M 29C5745
WIRE TO BOARD, RECEPTACLE, 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site Datasheet
IDC SOCKET CONNECTOR;30 CONTACTS - 70115109 - Allied Electronics, Inc.
Fort Worth, TX, USA
IDC SOCKET CONNECTOR;30 CONTACTS
70115109
IDC SOCKET CONNECTOR;30 CONTACTS 70115109
IDC SOCKET CONNECTOR;30 CONTACTS

IDC SOCKET CONNECTOR;30 CONTACTS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MKC30A-ND 29C5745 70115109
Product Name Free Hanging, Panel Mount Wire To Board, Receptacle, 30 Position, 2.54Mm; Idc Connector Type 3M IDC SOCKET CONNECTOR;30 CONTACTS
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Wire to Board Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details