3M Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 89126-0103

Description
89126-0103, FEMALE CONNECTOR, 26/SKT/DUALRECESSCVR /PREASB/CB
Request a Quote Datasheet
Description
89126-0103, FEMALE CONNECTOR, 26/SKT/DUALRECESSCVR /PREASB/CB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 89126-0103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
89126-0103
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 89126-0103
89126-0103, FEMALE CONNECTOR, 26/SKT/DUALRECESSCVR /PREASB/CB

89126-0103, FEMALE CONNECTOR, 26/SKT/DUALRECESSCVR/PREASB/CB

Buy Now
Free Hanging, Panel Mount - 3M11967-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11967-ND
Free Hanging, Panel Mount 3M11967-ND
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Idc Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Idc Connector Type 3M - 81C7967 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Idc Connector Type 3M
81C7967
Idc Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Idc Connector Type 3M 81C7967
IDC CONN, RCPT, 26POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

IDC CONN, RCPT, 26POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Idc, Strain, 26Way; Pitch Spacing 3M - 73T7655 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Idc, Strain, 26Way; Pitch Spacing 3M
73T7655
Socket, Idc, Strain, 26Way; Pitch Spacing 3M 73T7655
SOCKET, IDC, STRAIN, 26WAY; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:891 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

SOCKET, IDC, STRAIN, 26WAY; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:891 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89126-0103 3M11967-ND 81C7967 73T7655
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Idc Conn, Rcpt, 26Pos, 2Row, 2.54Mm; Idc Connector Type 3M Socket, Idc, Strain, 26Way; Pitch Spacing 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products