3M Free Hanging, Panel Mount 89126-0101HA

Description
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M157411-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157411-ND
Free Hanging, Panel Mount 3M157411-ND
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire To Board Connector, Receptacle, 26 Position, 2Row; Idc Connector Type 3M - 80H9487 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 26 Position, 2Row; Idc Connector Type 3M
80H9487
Wire To Board Connector, Receptacle, 26 Position, 2Row; Idc Connector Type 3M 80H9487
WIRE TO BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M157411-ND 80H9487
Product Name Free Hanging, Panel Mount Wire To Board Connector, Receptacle, 26 Position, 2Row; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Minitek ® - 10073599-112LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
2 suppliers