3M Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 89126-0101

Description
7000058190 80610657233 26/SKT/DUALRECESSCVR /PREASB/CB
Request a Quote Datasheet
Description
7000058190 80610657233 26/SKT/DUALRECESSCVR /PREASB/CB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 89126-0101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
89126-0101
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 89126-0101
7000058190 80610657233 26/SKT/DUALRECESSCVR /PREASB/CB

7000058190 80610657233 26/SKT/DUALRECESSCVR/PREASB/CB

Buy Now
Free Hanging, Panel Mount - MKC26A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC26A-ND
Free Hanging, Panel Mount MKC26A-ND
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire To Board, Receptacle, 26 Position, 2.54Mm; Idc Connector Type 3M - 92F1487 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 26 Position, 2.54Mm; Idc Connector Type 3M
92F1487
Wire To Board, Receptacle, 26 Position, 2.54Mm; Idc Connector Type 3M 92F1487
WIRE TO BOARD, RECEPTACLE, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Idc, 2.54Mm, 26Way; Pitch Spacing 3M - 88W2937 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Idc, 2.54Mm, 26Way; Pitch Spacing 3M
88W2937
Socket, Idc, 2.54Mm, 26Way; Pitch Spacing 3M 88W2937
SOCKET, IDC, 2.54MM, 26WAY; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:891 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

SOCKET, IDC, 2.54MM, 26WAY; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:891 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
IDC SOCKET CONNECTOR;26 CONTACTS - 70115108 - Allied Electronics, Inc.
Fort Worth, TX, USA
IDC SOCKET CONNECTOR;26 CONTACTS
70115108
IDC SOCKET CONNECTOR;26 CONTACTS 70115108
IDC SOCKET CONNECTOR;26 CONTACTS

IDC SOCKET CONNECTOR;26 CONTACTS

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89126-0101 MKC26A-ND 92F1487 88W2937 70115108
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Wire To Board, Receptacle, 26 Position, 2.54Mm; Idc Connector Type 3M Socket, Idc, 2.54Mm, 26Way; Pitch Spacing 3M IDC SOCKET CONNECTOR;26 CONTACTS
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Wire to Board Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ODM OBD connector with pannel - QLC16053 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
PCB Headers - 1621287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details