24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
7000058219 80610706568 24/SKT/DUALRECESSCV
WIRE TO BOARD, RECEPTACLE, 24 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts;
IDC SOCKET CONNECTOR;24 CONTACTS
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MKC24A-ND | 89124-0101 | 8280425 | 18C3903 | 70115107 |
| Product Name | Free Hanging, Panel Mount | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | IDC Connectors | Wire To Board, Receptacle, 24 Position, 2.54Mm; Idc Connector Type 3M | IDC SOCKET CONNECTOR;24 CONTACTS |
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | ||
| Contact Size (AWG) | 26 to 28 AWG | 26 to 28 AWG | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight | Straight |