3M Free Hanging, Panel Mount 89120-0103

Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M11966-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11966-ND
Free Hanging, Panel Mount 3M11966-ND
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366267-89120-0103 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366267-89120-0103
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366267-89120-0103
Win Source Part Number: 1366267-89120-0103 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: 3M Series: 891 Package: Bulk Product Status: Active Features: Feed Through, Polarizing Key, Strain Relief Base Product Number: 89120 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4051 ECCN: EAR99 Wire Gauge: 26-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Gray Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 20 Number of Rows: 2 Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm) Cable Termination: IDC Wire Type: Ribbon Cable

Win Source Part Number: 1366267-89120-0103
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: 3M
Series: 891
Package: Bulk
Product Status: Active
Features: Feed Through, Polarizing Key, Strain Relief
Base Product Number: 89120
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4051
ECCN: EAR99
Wire Gauge: 26-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 20
Number of Rows: 2
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)
Cable Termination: IDC
Wire Type: Ribbon Cable

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 89120-0103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
89120-0103
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 89120-0103
XP700006503 20/SKT/DUALRECESSCVR /PREASB/CB

XP700006503 20/SKT/DUALRECESSCVR/PREASB/CB

Buy Now
IDC Connectors - 8273571 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
8273571
IDC Connectors 8273571
3M 89120-0103 IDC Connector

3M 89120-0103 IDC Connector

Supplier's Site
Singapore, Singapore
1A Electronic Connector
316-89120-0103
1A Electronic Connector 316-89120-0103
20 Pos 2.54mm IDC RA Receptacle Connector, Female Socket, 1A, 105°C Product overview: 89120-0103 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-89120-0103 can be used for catalog matching and distributor lookup.

20 Pos 2.54mm IDC RA Receptacle Connector, Female Socket, 1A, 105°C Product overview: 89120-0103 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-89120-0103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire To Board, Receptacle, 20 Position, 2Row; Idc Connector Type 3M - 02E8863 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 20 Position, 2Row; Idc Connector Type 3M
02E8863
Wire To Board, Receptacle, 20 Position, 2Row; Idc Connector Type 3M 02E8863
WIRE TO BOARD, RECEPTACLE, 20 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 20 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M11966-ND 1366267-89120-0103 89120-0103 8273571 316-89120-0103 02E8863
Product Name Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers IDC Connectors 1A Electronic Connector Wire To Board, Receptacle, 20 Position, 2Row; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable Mount
Contact Size (AWG) 26 to 28 AWG
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination IDC Idc IDC
Unlock Full Specs
to access all available technical data

Similar Products

Power Drawer ® 75 Housing Socket housing flush PCB mount - 075MSP - Anderson Power Products
Specs
Mounting PCB Mount
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details