3M IDC Connectors 89120-0101HA

Description
3M 89120-0101HA IDC Connector
Request a Quote Datasheet
Description
3M 89120-0101HA IDC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 3237889 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
3237889
IDC Connectors 3237889
3M 89120-0101HA IDC Connector

3M 89120-0101HA IDC Connector

Supplier's Site
Free Hanging, Panel Mount - 3M155895-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M155895-ND
Free Hanging, Panel Mount 3M155895-ND
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type 3M - 21K3908 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type 3M
21K3908
Wtb Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type 3M 21K3908
WTB CONN, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3237889 3M155895-ND 21K3908
Product Name IDC Connectors Free Hanging, Panel Mount Wtb Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type 3M
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details