3M Free Hanging, Panel Mount 89120-0101

Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC20A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC20A-ND
Free Hanging, Panel Mount MKC20A-ND
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connectors - 89120-0101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
89120-0101
Connectors 89120-0101
89120-0101 XP700006487 89120-0101=20/SKT/DU ALRECESSCV

89120-0101 XP700006487 89120-0101=20/SKT/DUALRECESSCV

Buy Now
IDC SOCKET CONNECTOR;20 CONTACTS - 70115106 - Allied Electronics, Inc.
Fort Worth, TX, USA
IDC SOCKET CONNECTOR;20 CONTACTS
70115106
IDC SOCKET CONNECTOR;20 CONTACTS 70115106
IDC SOCKET CONNECTOR;20 CONTACTS

IDC SOCKET CONNECTOR;20 CONTACTS

Supplier's Site
Wire To Board, Receptacle, 20 Position, 2.54Mm; Idc Connector Type 3M - 92F1486 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 20 Position, 2.54Mm; Idc Connector Type 3M
92F1486
Wire To Board, Receptacle, 20 Position, 2.54Mm; Idc Connector Type 3M 92F1486
WIRE TO BOARD, RECEPTACLE, 20 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 20 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Idc, 2.54Mm, 20Way; Pitch Spacing 3M - 53W2582 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Idc, 2.54Mm, 20Way; Pitch Spacing 3M
53W2582
Socket, Idc, 2.54Mm, 20Way; Pitch Spacing 3M 53W2582
SOCKET, IDC, 2.54MM, 20WAY; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:891 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

SOCKET, IDC, 2.54MM, 20WAY; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:891 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MKC20A-ND 89120-0101 70115106 92F1486 53W2582
Product Name Free Hanging, Panel Mount Connectors IDC SOCKET CONNECTOR;20 CONTACTS Wire To Board, Receptacle, 20 Position, 2.54Mm; Idc Connector Type 3M Socket, Idc, 2.54Mm, 20Way; Pitch Spacing 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Geometry Straight
Termination IDC IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
PCB Headers - 1730967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details