3M Free Hanging, Panel Mount 89116-0103

Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M11965-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11965-ND
Free Hanging, Panel Mount 3M11965-ND
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire To Board, Receptacle, 16 Position, 2Row; Idc Connector Type 3M - 26H2170 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 16 Position, 2Row; Idc Connector Type 3M
26H2170
Wire To Board, Receptacle, 16 Position, 2Row; Idc Connector Type 3M 26H2170
WIRE TO BOARD, RECEPTACLE, 16 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 16 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M11965-ND 26H2170
Product Name Free Hanging, Panel Mount Wire To Board, Receptacle, 16 Position, 2Row; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data