Win Source Part Number: 1377644-89116-0101
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: 3M
Series: 891
Package: Bulk
Product Status: Active
Features: Feed Through, Polarizing Key
Base Product Number: 89116
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4051
ECCN: EAR99
Wire Gauge: 26-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 16
Number of Rows: 2
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)
Cable Termination: IDC
Wire Type: Ribbon Cable
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
16 Pos 2.54mm RA IDC Socket Connector, Female, Gold, 1.25A Product overview: 89116-0101 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-89116-0101 can be used for catalog matching and distributor lookup.
RIBBON CABLE CONNECTOR, RECEPTACLE, 16 POSITION, 2.54MM, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts;
IDC SOCKET CONNECTOR;16 CONTACTS
IDC CONNECTOR, IDC RECEPTACLE, FEMALE, 2.54 MM, 2 ROW, 16 CONTACTS, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89116-0101 | 1377644-89116-0101 | MKC16A-ND | 316-89116-0101 | 92F1485 | 70115105 | 32215956 |
| Product Name | Connectors | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Free Hanging, Panel Mount | 1.25A Electronic Connector | Ribbon Cable Connector, Receptacle, 16 Position, 2.54Mm, 2Row; Idc Connector Type 3M | IDC SOCKET CONNECTOR;16 CONTACTS | Connector/Terminal/Pin |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||||
| Termination | IDC | IDT | IDC | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | ||||
| Contact Size (AWG) | 26 to 28 AWG | 26 to 28 AWG |