3M Free Hanging, Panel Mount 89116-0001

Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSC16A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSC16A-ND
Free Hanging, Panel Mount MSC16A-ND
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 89116-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
89116-0001
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 89116-0001
7010319161 80610706469 16/SKT/DUALRECESSCVR /PRASB/NOC

7010319161 80610706469 16/SKT/DUALRECESSCVR/PRASB/NOC

Buy Now
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M - 66H6823 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
66H6823
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M 66H6823
WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSC16A-ND 89116-0001 66H6823
Product Name Free Hanging, Panel Mount Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details