3M Free Hanging, Panel Mount 89114-0101HA

Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156556-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156556-ND
Free Hanging, Panel Mount 3M156556-ND
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire To Board, Socket, Idc, 14Pos, 2Row; Idc Connector Type 3M - 87H5401 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Socket, Idc, 14Pos, 2Row; Idc Connector Type 3M
87H5401
Wire To Board, Socket, Idc, 14Pos, 2Row; Idc Connector Type 3M 87H5401
WIRE TO BOARD, SOCKET, IDC, 14POS, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE TO BOARD, SOCKET, IDC, 14POS, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Header Connector,cable Mount,plug,14 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant 3M - 81H0122 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,14 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant 3M
81H0122
Header Connector,cable Mount,plug,14 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant 3M 81H0122
Header Connector,Cable Mount,PLUG,14 Contacts,SKT,0.1 Pitch,IDC Terminal RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,14 Contacts,SKT,0.1 Pitch,IDC Terminal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M156556-ND 87H5401 81H0122
Product Name Free Hanging, Panel Mount Wire To Board, Socket, Idc, 14Pos, 2Row; Idc Connector Type 3M Header Connector,cable Mount,plug,14 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10073978-026LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination IDC
View Details
2 suppliers