3M Flat Cables 89114-0101

Description
3M IDC Ribbon Cable Socket, 891 Series,
Request a Quote
Description
3M IDC Ribbon Cable Socket, 891 Series,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 89114-0101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
89114-0101
Flat Cables 89114-0101
3M IDC Ribbon Cable Socket, 891 Series,

3M IDC Ribbon Cable Socket, 891 Series,

Buy Now
Electrical Cable/Wire - 32215924 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
32215924
Electrical Cable/Wire 32215924
(PRICE/EACH), WIRE TO BOARD, RECEPTACLE, 14 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:14CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; PRODUCT RANGE:891 SERIES ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE TO BOARD, RECEPTACLE, 14 POSITION, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:14CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; PRODUCT RANGE:891 SERIES ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 89114-0101 32215924
Product Name Flat Cables Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - RF113 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details