89114-0101, FEMALE CONNECTOR, 14/SKT/DUALRECESSCVR
Win Source Part Number: 1187362-89114-0101
Category: Connectors, Interconnects>Rectan
Series: 891
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 54007544555; 80-6107-0640-2; 80610706402; 89114-0101.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Mfr: 3M
Other Names: 5400754455,XP7000067
Base Product Number: 89114
14 Pos 2.54mm Pitch RA IDC Socket Connector, Female, Gold Plated Product overview: 89114-0101 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-89114-0101 can be used for catalog matching and distributor lookup.
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
WIRE TO BOARD, RECEPTACLE, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts;
IDC SOCKET CONNECTOR;14 CONTACTS
| Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89114-0101 | 1187362-89114-0101 | 316-89114-0101 | MKC14A-ND | 92F1484 | 70115104 |
| Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Electronic Connector | Free Hanging, Panel Mount | Wire To Board, Receptacle, 14 Position, 2.54Mm; Idc Connector Type 3M | IDC SOCKET CONNECTOR;14 CONTACTS |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||||
| Termination | IDC | IDT | IDC | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | |||
| Current Rating | 1.0 amps | 1.0 amps |