3M Connectors Miscellaneous 89110-0103

Description
7000058216 80610706360 10/SKT/DUALRECESSCVR /PRASB/CB/
Request a Quote Datasheet
Description
7000058216 80610706360 10/SKT/DUALRECESSCVR /PRASB/CB/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 89110-0103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
89110-0103
Connectors Miscellaneous 89110-0103
7000058216 80610706360 10/SKT/DUALRECESSCVR /PRASB/CB/

7000058216 80610706360 10/SKT/DUALRECESSCVR/PRASB/CB/

Buy Now
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1381226-89110-0103 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1381226-89110-0103
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1381226-89110-0103
Win Source Part Number: 1381226-89110-0103 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Series: 891 Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Gray Features: Feed Through, Polarizing Key, Strain Relief Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8536.69.4051 Mfr: 3M Base Product Number: 89110 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 500 pcs

Win Source Part Number: 1381226-89110-0103
Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount
Series: 891
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through, Polarizing Key, Strain Relief
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8536.69.4051
Mfr: 3M
Base Product Number: 89110
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 500 pcs

Buy Now Datasheet
Singapore, Singapore
1.25A Electronic Connector
316-89110-0103
1.25A Electronic Connector 316-89110-0103
10 Pos 2.54mm RA IDC Socket Receptacle, Female, Gold, 1.25A Product overview: 89110-0103 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-89110-0103 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm RA IDC Socket Receptacle, Female, Gold, 1.25A Product overview: 89110-0103 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-89110-0103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 3M11964-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11964-ND
Free Hanging, Panel Mount 3M11964-ND
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire To Board, Receptacle, 10 Position, 2Row; Idc Connector Type 3M - 20C3001 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 10 Position, 2Row; Idc Connector Type 3M
20C3001
Wire To Board, Receptacle, 10 Position, 2Row; Idc Connector Type 3M 20C3001
WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89110-0103 1381226-89110-0103 316-89110-0103 3M11964-ND 20C3001
Product Name Connectors Miscellaneous Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1.25A Electronic Connector Free Hanging, Panel Mount Wire To Board, Receptacle, 10 Position, 2Row; Idc Connector Type 3M
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination IDC IDT
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details