3M IDC Connectors 89110-0101HA

Description
3M 89110-0101HA IDC Connector
Request a Quote Datasheet
Description
3M 89110-0101HA IDC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 3237845 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
3237845
IDC Connectors 3237845
3M 89110-0101HA IDC Connector

3M 89110-0101HA IDC Connector

Supplier's Site
Free Hanging, Panel Mount - 3M155961-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M155961-ND
Free Hanging, Panel Mount 3M155961-ND
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wtb Connector, Rcpt, 10Pos, 2Row; Idc Connector Type 3M - 97C6705 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 10Pos, 2Row; Idc Connector Type 3M
97C6705
Wtb Connector, Rcpt, 10Pos, 2Row; Idc Connector Type 3M 97C6705
WTB CONNECTOR, RCPT, 10POS, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 10POS, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, 891 Series, Idc / Idt, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M - 70H8484 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 891 Series, Idc / Idt, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
70H8484
Wire-To-Board Connector, 891 Series, Idc / Idt, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M 70H8484
Wire-To-Board Connector, 891 Series, IDC / IDT, Receptacle, 10, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, 891 Series, IDC / IDT, Receptacle, 10, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3237845 3M155961-ND 97C6705 70H8484
Product Name IDC Connectors Free Hanging, Panel Mount Wtb Connector, Rcpt, 10Pos, 2Row; Idc Connector Type 3M Wire-To-Board Connector, 891 Series, Idc / Idt, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details