3M Electrical Cable/Wire 89110-0101

Description
(PRICE/EACH), WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:10CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/EACH), WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:10CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 32215909 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
32215909
Electrical Cable/Wire 32215909
(PRICE/EACH), WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:10CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; IDC CONNECTOR TYPE:IDC RECEPTACLE; CONTACT GENDER:FEMALE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:10CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:RECEPTACLE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 32215909
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details