3M Free Hanging, Panel Mount 89110-0101

Description
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC10A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC10A-ND
Free Hanging, Panel Mount MKC10A-ND
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
IDC Connectors - 1927445 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1927445
IDC Connectors 1927445
3M 89110-0101 IDC Connector

3M 89110-0101 IDC Connector

Supplier's Site
Connectors Miscellaneous - 89110-0101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
89110-0101
Connectors Miscellaneous 89110-0101
7000058215 80610706329 10/SKT/DUALRECESSCV

7000058215 80610706329 10/SKT/DUALRECESSCV

Buy Now
IDC SOCKET CONNECTOR;10 CONTACTS - 70115103 - Allied Electronics, Inc.
Fort Worth, TX, USA
IDC SOCKET CONNECTOR;10 CONTACTS
70115103
IDC SOCKET CONNECTOR;10 CONTACTS 70115103
IDC SOCKET CONNECTOR;10 CONTACTS

IDC SOCKET CONNECTOR;10 CONTACTS

Supplier's Site
Wire To Board, Receptacle, 10 Position, 2Row, 2.54Mm; Idc Connector Type 3M - 92F1483 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 10 Position, 2Row, 2.54Mm; Idc Connector Type 3M
92F1483
Wire To Board, Receptacle, 10 Position, 2Row, 2.54Mm; Idc Connector Type 3M 92F1483
WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MKC10A-ND 1927445 89110-0101 70115103 92F1483
Product Name Free Hanging, Panel Mount IDC Connectors Connectors Miscellaneous IDC SOCKET CONNECTOR;10 CONTACTS Wire To Board, Receptacle, 10 Position, 2Row, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Connector - 8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details