The WTB Conn, Rcpt, 8Pos, 2Row, 2.54Mm is an IDC connector type designed for cable mounting applications. It features a dual-row configuration with eight contacts and a pitch spacing of 2.54 mm. The connector is constructed from glass-filled polyester (PBT) with a UL 94V-0 flammability rating, ensuring durability and safety in various environments. The contacts are made of phosphor bronze and are plated with nickel underplating and gold in the wiping area, providing reliable electrical connections. It accommodates 26 and 28 AWG stranded wire and has a current rating of up to 4.50 A for 26 AWG wire. The insulation resistance exceeds 1 vó 10^9 Ω at 500 V DC, and it can withstand voltages of up to 1,000 V RMS at sea level. The connector operates effectively within a temperature range of -55°C to +105°C. It is designed with features such as preassembled packaging for easy loading into assembly equipment and optional double-sided adhesive pull tabs for convenient unplugging. The product is RoHS compliant, making it suitable for environmentally conscious projects.
WTB CONN, RCPT, 8POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 56T0188 |
| Product Name | Wtb Conn, Rcpt, 8Pos, 2Row, 2.54Mm; Idc Connector Type 3M |
| Gender | Female / Jack |