3M Packaging Tape, Pp, 180.4Ft X 1.89; Adhesive Type 3M 8898 (48MMX55M)

Description
PACKAGING TAPE, PP, 180.4FT X 1.89"; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:1.9" RoHS Compliant: Yes
Datasheet
Description
PACKAGING TAPE, PP, 180.4FT X 1.89"; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:1.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Packaging Tape, Pp, 180.4Ft X 1.89; Adhesive Type 3M - 19M1092 - Newark, An Avnet Company
Chicago, IL, United States
Packaging Tape, Pp, 180.4Ft X 1.89; Adhesive Type 3M
19M1092
Packaging Tape, Pp, 180.4Ft X 1.89; Adhesive Type 3M 19M1092
PACKAGING TAPE, PP, 180.4FT X 1.89"; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:1.9" RoHS Compliant: Yes

PACKAGING TAPE, PP, 180.4FT X 1.89"; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:1.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 19M1092
Product Name Packaging Tape, Pp, 180.4Ft X 1.89; Adhesive Type 3M
Type Packaging Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Temperature Aluminum Foil Tape - 433 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0036 inches (0.0914 mm)
View Details
ESD Tapes - 8772517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Clear
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details