3M Tape, Sealing, Pp, Blue, 0.94Inx180Ft; Adhesive Type 3M 8898 (24MMX55M)

Description
TAPE, SEALING, PP, BLUE, 0.94INX180FT; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.94" RoHS Compliant: Yes
Datasheet
Description
TAPE, SEALING, PP, BLUE, 0.94INX180FT; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.94" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Sealing, Pp, Blue, 0.94Inx180Ft; Adhesive Type 3M - 19M8543 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Pp, Blue, 0.94Inx180Ft; Adhesive Type 3M
19M8543
Tape, Sealing, Pp, Blue, 0.94Inx180Ft; Adhesive Type 3M 19M8543
TAPE, SEALING, PP, BLUE, 0.94INX180FT; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.94" RoHS Compliant: Yes

TAPE, SEALING, PP, BLUE, 0.94INX180FT; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.94" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 19M8543
Product Name Tape, Sealing, Pp, Blue, 0.94Inx180Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data