3M Tape, Sealing, Pp, Blue, 0.47Inx180Ft; Adhesive Type 3M 8898 (12MMX55M)

Description
TAPE, SEALING, PP, BLUE, 0.47INX180FT; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.47" RoHS Compliant: Yes
Datasheet
Description
TAPE, SEALING, PP, BLUE, 0.47INX180FT; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.47" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Sealing, Pp, Blue, 0.47Inx180Ft; Adhesive Type 3M - 19M1090 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Pp, Blue, 0.47Inx180Ft; Adhesive Type 3M
19M1090
Tape, Sealing, Pp, Blue, 0.47Inx180Ft; Adhesive Type 3M 19M1090
TAPE, SEALING, PP, BLUE, 0.47INX180FT; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.47" RoHS Compliant: Yes

TAPE, SEALING, PP, BLUE, 0.47INX180FT; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.47" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 19M1090
Product Name Tape, Sealing, Pp, Blue, 0.47Inx180Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data