3M Wire To Board Connector, Header, 50 Position, 2Row; Connector Systems 3M 8887862427013

Description
WIRE TO BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes
Description
WIRE TO BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Header, 50 Position, 2Row; Connector Systems 3M - 82K8223 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 50 Position, 2Row; Connector Systems 3M
82K8223
Wire To Board Connector, Header, 50 Position, 2Row; Connector Systems 3M 82K8223
WIRE TO BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K8223
Product Name Wire To Board Connector, Header, 50 Position, 2Row; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers