3M Wire To Board Connector, Header, 34 Position, 2Row; Connector Systems 3M 8887862426955

Description
WIRE TO BOARD CONNECTOR, HEADER, 34 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes
Description
WIRE TO BOARD CONNECTOR, HEADER, 34 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Header, 34 Position, 2Row; Connector Systems 3M - 20M8291 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 34 Position, 2Row; Connector Systems 3M
20M8291
Wire To Board Connector, Header, 34 Position, 2Row; Connector Systems 3M 20M8291
WIRE TO BOARD CONNECTOR, HEADER, 34 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 34 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20M8291
Product Name Wire To Board Connector, Header, 34 Position, 2Row; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
PCB Headers - 1731138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details