3M Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M 8887862426788

Description
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M - 12M6315 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M
12M6315
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M 12M6315
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12M6315
Product Name Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
PCB Headers - 147137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details