3M Thermally Conductive Tape; Adhesive Type 3M 8820 2IN X 10YD

Description
THERMALLY CONDUCTIVE TAPE; Adhesive Type:Thermally Conductive Adhesive; Tape Colour:White; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.144m; Tape Width - Imperial:2"; Length:10yard RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE; Adhesive Type:Thermally Conductive Adhesive; Tape Colour:White; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.144m; Tape Width - Imperial:2"; Length:10yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape; Adhesive Type 3M - 41T5549 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape; Adhesive Type 3M
41T5549
Thermally Conductive Tape; Adhesive Type 3M 41T5549
THERMALLY CONDUCTIVE TAPE; Adhesive Type:Thermally Conductive Adhesive; Tape Colour:White; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.144m; Tape Width - Imperial:2"; Length:10yard RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE; Adhesive Type:Thermally Conductive Adhesive; Tape Colour:White; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.144m; Tape Width - Imperial:2"; Length:10yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 41T5549
Product Name Thermally Conductive Tape; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

UHMW Polyethylene Tape - 403-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; UHMW Polyethylene Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details