3M Tape, 32.92M X 177.8Mm, White, Pet Film; Adhesive Type 3M 8815

Description
TAPE, 32.92M X 177.8MM, WHITE, PET FILM; Adhesive Type:Thermally Conductive Adhesive; Tape Colour:White; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:7" RoHS Compliant: NA
Datasheet
Description
TAPE, 32.92M X 177.8MM, WHITE, PET FILM; Adhesive Type:Thermally Conductive Adhesive; Tape Colour:White; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:7" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 177.8Mm, White, Pet Film; Adhesive Type 3M - 74K2694 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 177.8Mm, White, Pet Film; Adhesive Type 3M
74K2694
Tape, 32.92M X 177.8Mm, White, Pet Film; Adhesive Type 3M 74K2694
TAPE, 32.92M X 177.8MM, WHITE, PET FILM; Adhesive Type:Thermally Conductive Adhesive; Tape Colour:White; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:7" RoHS Compliant: NA

TAPE, 32.92M X 177.8MM, WHITE, PET FILM; Adhesive Type:Thermally Conductive Adhesive; Tape Colour:White; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:7" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 74K2694
Product Name Tape, 32.92M X 177.8Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Performance Box Sealing Tape - 372 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Performance Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Lead Foil Discs - LF01625 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details