3M Scotch 88-Super black insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 10 rolls per inner, 100 rolls per case. Can be used in the following temperature range: 0 F to +220 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 88-Super insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 20 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-06143 |
| Product Name | 3M Scotch 88-Super Black Insulating Tape - 3/4 in Width x 66 ft Length - 8.5 mil Thick - Electrically Insulating - 06143 |
| Type | Electrical |