3M Tape 88-SUPER-3/4X44FT

Description
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 0.75"" (19.05mm) 3/4"" X 44' (13.4m) 14.7 yds"
Request a Quote Datasheet
Description
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 0.75"" (19.05mm) 3/4"" X 44' (13.4m) 14.7 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M157406-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 0.75"" (19.05mm) 3/4"" X 44' (13.4m) 14.7 yds"

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 0.75"" (19.05mm) 3/4"" X 44' (13.4m) 14.7 yds"

Buy Now Datasheet
Scotch Super 88 Vinyl Electrical Tape 3/4? X 44 ; Adhesive Type 3M - 96H7909 - Newark, An Avnet Company
Chicago, IL, United States
Scotch Super 88 Vinyl Electrical Tape 3/4? X 44 ; Adhesive Type 3M
96H7909
Scotch Super 88 Vinyl Electrical Tape 3/4? X 44 ; Adhesive Type 3M 96H7909
Scotch Super 88 Vinyl Electrical Tape - 3/4? x 44 ; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm) RoHS Compliant: Yes

Scotch Super 88 Vinyl Electrical Tape - 3/4? x 44 ; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable and Electrical Tapes Adhesive Tapes
Product Number 3M157406-ND 96H7909
Product Name Tape Scotch Super 88 Vinyl Electrical Tape 3/4? X 44 ; Adhesive Type 3M
Type Electrical Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508730-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Performance Temp Surface Protection - 25A829 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details