3M Tape 88-SUPER-3/4X36YD

Description
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds"
Request a Quote Datasheet
Description
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M156009-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds"

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds"

Buy Now Datasheet
Tape, 32.92M X 19.05Mm, Black, Pvc; Adhesive Type 3M - 82H1042 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 19.05Mm, Black, Pvc; Adhesive Type 3M
82H1042
Tape, 32.92M X 19.05Mm, Black, Pvc; Adhesive Type 3M 82H1042
TAPE, 32.92M X 19.05MM, BLACK, PVC; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes

TAPE, 32.92M X 19.05MM, BLACK, PVC; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable and Electrical Tapes Adhesive Tapes
Product Number 3M156009-ND 82H1042
Product Name Tape Tape, 32.92M X 19.05Mm, Black, Pvc; Adhesive Type 3M
Type Electrical Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data