3M Tape, Insulation, Pvc, 0.75Inx66Ft; Adhesive Type 3M 88-SUPER (3/4"X66FT)

Description
TAPE, INSULATION, PVC, 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, PVC, 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Pvc, 0.75Inx66Ft; Adhesive Type 3M - 36F886 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Pvc, 0.75Inx66Ft; Adhesive Type 3M
36F886
Tape, Insulation, Pvc, 0.75Inx66Ft; Adhesive Type 3M 36F886
TAPE, INSULATION, PVC, 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes

TAPE, INSULATION, PVC, 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 36F886
Product Name Tape, Insulation, Pvc, 0.75Inx66Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Co-Extruded Protective Tape (Clear) - 2E79 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Co-Extruded Multi-Polymer Tape
View Details
Polyimide Discs - KP01937 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details